Alpha & Omega Semiconductor, Ltd. IGBTs - Single - AOTF20B65M1 AOTF20B65M1

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 804582-AOTF20B65M1 Packaging: Tube Mounting Style: Through Hole Power - Max: 45W Reverse Recovery Time (trr): 322ns Current - Collector Pulsed (Icm): 60A Switching Energy: 470μJ (on), 270μJ (off) Input Type: Standard Gate Charge: 46nC Test Condition: 400V, 20A, 15Ohm, 15V Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.15V at 15V, 20A Td (on/off) at 25°C: 26ns/122ns
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 804582-AOTF20B65M1 Packaging: Tube Mounting Style: Through Hole Power - Max: 45W Reverse Recovery Time (trr): 322ns Current - Collector Pulsed (Icm): 60A Switching Energy: 470μJ (on), 270μJ (off) Input Type: Standard Gate Charge: 46nC Test Condition: 400V, 20A, 15Ohm, 15V Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.15V at 15V, 20A Td (on/off) at 25°C: 26ns/122ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - AOTF20B65M1 - 804582-AOTF20B65M1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOTF20B65M1
804582-AOTF20B65M1
IGBTs - Single - AOTF20B65M1 804582-AOTF20B65M1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 804582-AOTF20B65M1 Packaging: Tube Mounting Style: Through Hole Power - Max: 45W Reverse Recovery Time (trr): 322ns Current - Collector Pulsed (Icm): 60A Switching Energy: 470μJ (on), 270μJ (off) Input Type: Standard Gate Charge: 46nC Test Condition: 400V, 20A, 15Ohm, 15V Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.15V at 15V, 20A Td (on/off) at 25°C: 26ns/122ns

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 804582-AOTF20B65M1
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 45W
Reverse Recovery Time (trr): 322ns
Current - Collector Pulsed (Icm): 60A
Switching Energy: 470μJ (on), 270μJ (off)
Input Type: Standard
Gate Charge: 46nC
Test Condition: 400V, 20A, 15Ohm, 15V
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.15V at 15V, 20A
Td (on/off) at 25°C: 26ns/122ns

Buy Now
Single IGBTs - 785-1770-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1770-ND
Single IGBTs 785-1770-ND
IGBT 650V 60A 45W Through Hole TO-220

IGBT 650V 60A 45W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
650V 20A TO220 IGBT Transistor
279-AOTF20B65M1
650V 20A TO220 IGBT Transistor 279-AOTF20B65M1
IGBT 650V 20A TO220 Product overview: AOTF20B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 20A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOTF20B65M1 can be used for catalog matching and distributor lookup.

IGBT 650V 20A TO220 Product overview: AOTF20B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 20A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOTF20B65M1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOTF20B65M1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOTF20B65M1
Discrete Semiconductor Products - Transistors - IGBTs AOTF20B65M1
IGBT 650V 20A TO220

IGBT 650V 20A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 804582-AOTF20B65M1 785-1770-ND 279-AOTF20B65M1 AOTF20B65M1
Product Name IGBTs - Single - AOTF20B65M1 Single IGBTs 650V 20A TO220 IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
VCES 650 volts
Unlock Full Specs
to access all available technical data