IGBT 650V 40A 45W Through Hole TO-220F
Win Source Part Number: 1045202-AOTF20B65LN2
Category: Discrete Semiconductor Products>Transistors
Series: Alpha IGBT™
Package: Tube
Standard Package: 1,000
Power - Max: 45 W
Reverse Recovery Time (trr): 266 ns
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 1.95V @ 15V, 20A
Switching Energy: 450µJ (on), 260µJ (off)
Input Type: Standard
Gate Charge: 52 nC
Td (on/off) @ 25°C: 23ns/135ns
Test Condition: 400V, 20A, 15Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-1810
Base Product Number: AOTF20
650V, 20A ALPHAIGBT TM WITH SOFT
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 785-1810-ND | 1045202-AOTF20B65LN2 | AOTF20B65LN2 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |