Alpha & Omega Semiconductor, Ltd. Single IGBTs AOTF15B65M3

Description
IGBT 650V 30A 30W Through Hole TO-220F
Request a Quote Datasheet
Description
IGBT 650V 30A 30W Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - AOTF15B65M3-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
AOTF15B65M3-ND
Single IGBTs AOTF15B65M3-ND
IGBT 650V 30A 30W Through Hole TO-220F

IGBT 650V 30A 30W Through Hole TO-220F

Buy Now Datasheet
Singapore, Singapore
650V 15A IGBT Transistor
279-AOTF15B65M3
650V 15A IGBT Transistor 279-AOTF15B65M3
IGBT 650V 15A TO-220F Product overview: AOTF15B65M3 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOTF15B65M3 can be used for catalog matching and distributor lookup.

IGBT 650V 15A TO-220F Product overview: AOTF15B65M3 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOTF15B65M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1045203-AOTF15B65M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1045203-AOTF15B65M3
Discrete Semiconductor Products - Transistors - IGBTs - Single 1045203-AOTF15B65M3
Win Source Part Number: 1045203-AOTF15B65M3 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: Alpha IGBT™ Package: Tube Standard Package: 1,000 Power - Max: 30 W Reverse Recovery Time (trr): 263 ns Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 45 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 15A Switching Energy: 280µJ (on), 190µJ (off) Input Type: Standard Gate Charge: 25.4 nC Td (on/off) @ 25°C: 10ns/68ns Test Condition: 400V, 15A, 20Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOTF15

Win Source Part Number: 1045203-AOTF15B65M3
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: Alpha IGBT™
Package: Tube
Standard Package: 1,000
Power - Max: 30 W
Reverse Recovery Time (trr): 263 ns
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 30 A
Current - Collector Pulsed (Icm): 45 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 15A
Switching Energy: 280µJ (on), 190µJ (off)
Input Type: Standard
Gate Charge: 25.4 nC
Td (on/off) @ 25°C: 10ns/68ns
Test Condition: 400V, 15A, 20Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Base Product Number: AOTF15

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOTF15B65M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOTF15B65M3
Discrete Semiconductor Products - Transistors - IGBTs AOTF15B65M3
IGBT 650V 15A TO-220F

IGBT 650V 15A TO-220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number AOTF15B65M3-ND 279-AOTF15B65M3 1045203-AOTF15B65M3 AOTF15B65M3
Product Name Single IGBTs 650V 15A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data