IGBT 650V 30A 36W Through Hole TO-220
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 806678-AOTF15B65M2
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 36W
Reverse Recovery Time (trr): 298ns
Current - Collector Pulsed (Icm): 45A
Switching Energy: 290μJ (on), 200μJ (off)
Input Type: Standard
Gate Charge: 32nC
Test Condition: 400V, 15A, 20Ohm, 15V
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.15V at 15V, 15A
Td (on/off) at 25°C: 15ns/94ns
IGBT 650V 15A TO220
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 785-1769-ND | 806678-AOTF15B65M2 | AOTF15B65M2 |
| Product Name | Single IGBTs | IGBTs - Single - AOTF15B65M2 | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |