IGBT 650V 30A 36W Through Hole TO-220
IGBT 650V 15A TO220 Product overview: AOTF15B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 15A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOTF15B65M1 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1324930-AOTF15B65M1
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 1,000
Mounting: Through Hole
Power - Max: 36 W
Reverse Recovery Time (trr): 317 ns
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 30 A
Current - Collector Pulsed (Icm): 45 A
Vce(on) (Max) @ Vge, Ic: 2.15V @ 15V, 15A
Switching Energy: 290µJ (on), 200µJ (off)
Input Type: Standard
Gate Charge: 32 nC
Td (on/off) @ 25°C: 15ns/94ns
Test Condition: 400V, 15A, 20Ohm, 15V
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 785-1768
Base Product Number: AOTF15
RoHS Status: ROHS3 Compliant
IGBT 650V 15A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 785-1768-ND | 279-AOTF15B65M1 | 1324930-AOTF15B65M1 | AOTF15B65M1 |
| Product Name | Single IGBTs | 650V 15A TO220 IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs - Single | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |