Alpha & Omega Semiconductor, Ltd. 15A IGBT Transistor AOTF15B60D2

Description
IGBT 15A Product overview: AOTF15B60D2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOTF15B60D2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 15A Product overview: AOTF15B60D2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOTF15B60D2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15A IGBT Transistor
279-AOTF15B60D2
15A IGBT Transistor 279-AOTF15B60D2
IGBT 15A Product overview: AOTF15B60D2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOTF15B60D2 can be used for catalog matching and distributor lookup.

IGBT 15A Product overview: AOTF15B60D2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOTF15B60D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - AOTF15B60D2 - 1017252-AOTF15B60D2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOTF15B60D2
1017252-AOTF15B60D2
IGBTs - Single - AOTF15B60D2 1017252-AOTF15B60D2
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017252-AOTF15B60D2 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 105ns Input Type: Standard Gate Charge: 17.4nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3F Maximum Current Collector: 23A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 42W Pulsed Collector Current: 40A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 10A Total Switching Energy(Ets): 260μJ (on), 70μJ (off) Turn-on and Turn-off delay time: 10ns/72ns Testing Conditions: 400V, 10A, 30 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017252-AOTF15B60D2
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 105ns
Input Type: Standard
Gate Charge: 17.4nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3F
Maximum Current Collector: 23A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 42W
Pulsed Collector Current: 40A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 10A
Total Switching Energy(Ets): 260μJ (on), 70μJ (off)
Turn-on and Turn-off delay time: 10ns/72ns
Testing Conditions: 400V, 10A, 30 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - AOTF15B60D2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
AOTF15B60D2-ND
Single IGBTs AOTF15B60D2-ND
IGBT 600V 23A 42W Through Hole TO-220F

IGBT 600V 23A 42W Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOTF15B60D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOTF15B60D2
Discrete Semiconductor Products - Transistors - IGBTs AOTF15B60D2
IGBT 15A

IGBT 15A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AOTF15B60D2 1017252-AOTF15B60D2 AOTF15B60D2-ND AOTF15B60D2
Product Name 15A IGBT Transistor IGBTs - Single - AOTF15B60D2 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data