IGBT 600V 30A 50W TO220F Product overview: AOTF15B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A, 50W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOTF15B60D can be used for catalog matching and distributor lookup.
IGBT 600V 30A 50W Through Hole TO-220F
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145043-AOTF15B60D
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 196ns
Current - Collector Pulsed (Icm): 60A
Switching Energy: 420μJ (on), 110μJ (off)
Input Type: Standard
Gate Charge: 25.4nC
Test Condition: 400V, 15A, 20Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3F
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Power: 50W
Vce(on) (Maximum) at Vge, Ic: 1.8V at 15V, 15A
Td (on/off) at 25°C: 21ns/73ns
IGBT 600V 30A 50W TO220F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-AOTF15B60D | AOTF15B60D-ND | 1145043-AOTF15B60D | AOTF15B60D |
| Product Name | 600V 30A 50W IGBT Transistor | Single IGBTs | IGBTs - Single - AOTF15B60D | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |