Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOTF12T60PL

Description
N-Channel 600V 12A (Tc) 35W (Tc) Through Hole TO-220F
Request a Quote Datasheet
Description
N-Channel 600V 12A (Tc) 35W (Tc) Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1692-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1692-5-ND
Single FETs, MOSFETs 785-1692-5-ND
N-Channel 600V 12A (Tc) 35W (Tc) Through Hole TO-220F

N-Channel 600V 12A (Tc) 35W (Tc) Through Hole TO-220F

Buy Now Datasheet
Singapore, Singapore
600V 12A TO220 MOSFET Transistor
278-AOTF12T60PL
600V 12A TO220 MOSFET Transistor 278-AOTF12T60PL
MOSFET N-CH 600V 12A TO220-3F Product overview: AOTF12T60PL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF12T60PL can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 12A TO220-3F Product overview: AOTF12T60PL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF12T60PL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF12T60PL - 1017249-AOTF12T60PL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF12T60PL
1017249-AOTF12T60PL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF12T60PL 1017249-AOTF12T60PL
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017249-AOTF12T60PL Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 2028pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 520 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017249-AOTF12T60PL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 2028pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 520 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET N-CH 600V 12A TO220F - 62-AOTF12T60PL - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 12A TO220F
62-AOTF12T60PL
MOSFET N-CH 600V 12A TO220F 62-AOTF12T60PL
MOSFET N-CH 600V 12A TO220F

MOSFET N-CH 600V 12A TO220F

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF12T60PL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF12T60PL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF12T60PL
MOSFET N-CH 600V 12A TO220-3F

MOSFET N-CH 600V 12A TO220-3F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1692-5-ND 278-AOTF12T60PL 1017249-AOTF12T60PL 62-AOTF12T60PL AOTF12T60PL
Product Name Single FETs, MOSFETs 600V 12A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF12T60PL MOSFET N-CH 600V 12A TO220F Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220-3F 2028 pF @ 100 V
PD 35000 milliwatts 35000 milliwatts 35000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF1324S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers