Alpha & Omega Semiconductor, Ltd. 600V 12A MOSFET Transistor AOTF12T60L

Description
MOSFET N-CH 600V 12A TO220F Product overview: AOTF12T60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF12T60L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 12A TO220F Product overview: AOTF12T60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF12T60L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 12A MOSFET Transistor - 278-AOTF12T60L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 12A MOSFET Transistor
278-AOTF12T60L
600V 12A MOSFET Transistor 278-AOTF12T60L
MOSFET N-CH 600V 12A TO220F Product overview: AOTF12T60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF12T60L can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 12A TO220F Product overview: AOTF12T60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF12T60L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF12T60L - 861147-AOTF12T60L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF12T60L
861147-AOTF12T60L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF12T60L 861147-AOTF12T60L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861147-AOTF12T60L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 12A (Tc) 35W (Tc) Through Hole TO-220F Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861147-AOTF12T60L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 12A (Tc) 35W (Tc) Through Hole TO-220F
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF12T60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF12T60L
MOSFET N-CH 600V 12A TO220F

MOSFET N-CH 600V 12A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOTF12T60L 861147-AOTF12T60L AOTF12T60L
Product Name 600V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF12T60L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 35000 milliwatts
Unlock Full Specs
to access all available technical data