Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOTF12N65

Description
N-Channel 650V 12A (Tc) 50W (Tc) Through Hole TO-220F
Request a Quote Datasheet
Description
N-Channel 650V 12A (Tc) 50W (Tc) Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOTF12N65-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOTF12N65-ND
Single FETs, MOSFETs AOTF12N65-ND
N-Channel 650V 12A (Tc) 50W (Tc) Through Hole TO-220F

N-Channel 650V 12A (Tc) 50W (Tc) Through Hole TO-220F

Buy Now Datasheet
Singapore, Singapore
650V 12A TO220 MOSFET Transistor
278-AOTF12N65
650V 12A TO220 MOSFET Transistor 278-AOTF12N65
MOSFET N-CH 650V 12A TO220-3F Product overview: AOTF12N65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF12N65 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 12A TO220-3F Product overview: AOTF12N65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF12N65 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF12N65 - 140186-AOTF12N65 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF12N65
140186-AOTF12N65
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF12N65 140186-AOTF12N65
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 140186-AOTF12N65 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 48nC @ 10V Max Input Capacitance: 2150pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 720 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 140186-AOTF12N65
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 2150pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 720 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF12N65 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF12N65
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF12N65
MOSFET N-CH 650V 12A TO220-3F

MOSFET N-CH 650V 12A TO220-3F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOTF12N65-ND 278-AOTF12N65 140186-AOTF12N65 AOTF12N65
Product Name Single FETs, MOSFETs 650V 12A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF12N65 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220-3F TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF9952QTR - 1020733-AUIRF9952QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts
View Details
5 suppliers