Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF12N30 AOTF12N30

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 039214-AOTF12N30 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 11.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 790pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 420 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 039214-AOTF12N30 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 11.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 790pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 420 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF12N30 - 039214-AOTF12N30 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF12N30
039214-AOTF12N30
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF12N30 039214-AOTF12N30
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 039214-AOTF12N30 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 11.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 790pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 420 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 039214-AOTF12N30
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 11.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 790pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 420 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
300V 11.5A TO220 MOSFET Transistor
278-AOTF12N30
300V 11.5A TO220 MOSFET Transistor 278-AOTF12N30
MOSFET N-CH 300V 11.5A TO220-3F Product overview: AOTF12N30 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 11.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 11.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF12N30 can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 11.5A TO220-3F Product overview: AOTF12N30 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 11.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 11.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF12N30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1385-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1385-5-ND
Single FETs, MOSFETs 785-1385-5-ND
N-Channel 300V 11.5A (Tc) 36W (Tc) Through Hole TO-220F

N-Channel 300V 11.5A (Tc) 36W (Tc) Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF12N30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF12N30
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF12N30
MOSFET N-CH 300V 11.5A TO220-3F

MOSFET N-CH 300V 11.5A TO220-3F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 039214-AOTF12N30 278-AOTF12N30 785-1385-5-ND AOTF12N30
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF12N30 300V 11.5A TO220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 300 volts 300 volts
PD 36000 milliwatts 36000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF2804L-313TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-262-3
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers