Alpha & Omega Semiconductor, Ltd. Single IGBTs AOTF10B65M1

Description
IGBT 650V 20A 30W Through Hole TO-220
Request a Quote Datasheet
Description
IGBT 650V 20A 30W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 785-1766-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1766-ND
Single IGBTs 785-1766-ND
IGBT 650V 20A 30W Through Hole TO-220

IGBT 650V 20A 30W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
650V 10A TO220 IGBT Transistor
279-AOTF10B65M1
650V 10A TO220 IGBT Transistor 279-AOTF10B65M1
IGBT 650V 10A TO220 Product overview: AOTF10B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 10A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOTF10B65M1 can be used for catalog matching and distributor lookup.

IGBT 650V 10A TO220 Product overview: AOTF10B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 10A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOTF10B65M1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - AOTF10B65M1 - 1017239-AOTF10B65M1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOTF10B65M1
1017239-AOTF10B65M1
IGBTs - Single - AOTF10B65M1 1017239-AOTF10B65M1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017239-AOTF10B65M1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 263ns Input Type: Standard Gate Charge: 24nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 650V Maximum Power Dissipation: 30W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2V @ 15V, 10A Total Switching Energy(Ets): 180μJ (on), 130μJ (off) Turn-on and Turn-off delay time: 12ns/91ns Testing Conditions: 400V, 10A, 30 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017239-AOTF10B65M1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 263ns
Input Type: Standard
Gate Charge: 24nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 650V
Maximum Power Dissipation: 30W
Pulsed Collector Current: 30A
Collector-emitter saturation voltage(Max): 2V @ 15V, 10A
Total Switching Energy(Ets): 180μJ (on), 130μJ (off)
Turn-on and Turn-off delay time: 12ns/91ns
Testing Conditions: 400V, 10A, 30 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOTF10B65M1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOTF10B65M1
Discrete Semiconductor Products - Transistors - IGBTs AOTF10B65M1
IGBT 650V 10A TO220

IGBT 650V 10A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 785-1766-ND 279-AOTF10B65M1 1017239-AOTF10B65M1 AOTF10B65M1
Product Name Single IGBTs 650V 10A TO220 IGBT Transistor IGBTs - Single - AOTF10B65M1 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data