Alpha & Omega Semiconductor, Ltd. Single IGBTs AOTF10B60D2

Description
IGBT 600V 23A 31.2W Through Hole TO-220F
Request a Quote Datasheet
Description
IGBT 600V 23A 31.2W Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - AOTF10B60D2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
AOTF10B60D2-ND
Single IGBTs AOTF10B60D2-ND
IGBT 600V 23A 31.2W Through Hole TO-220F

IGBT 600V 23A 31.2W Through Hole TO-220F

Buy Now Datasheet
Singapore, Singapore
600V 10A IGBT Transistor
279-AOTF10B60D2
600V 10A IGBT Transistor 279-AOTF10B60D2
IGBT 600V 10A TO-220F Product overview: AOTF10B60D2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOTF10B60D2 can be used for catalog matching and distributor lookup.

IGBT 600V 10A TO-220F Product overview: AOTF10B60D2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOTF10B60D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - AOTF10B60D2 - 804580-AOTF10B60D2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOTF10B60D2
804580-AOTF10B60D2
IGBTs - Single - AOTF10B60D2 804580-AOTF10B60D2
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 804580-AOTF10B60D2 Mounting Style: Through Hole Power - Max: 31.2W Reverse Recovery Time (trr): 98ns Current - Collector Pulsed (Icm): 20A Switching Energy: 140μJ (on), 40μJ (off) Input Type: Standard Gate Charge: 9.4nC Test Condition: 400V, 5A, 60Ohm, 15V Supplier Device Package: TO-220F Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 23A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 1.8V at 15V, 5A Td (on/off) at 25°C: 12ns/83ns

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 804580-AOTF10B60D2
Mounting Style: Through Hole
Power - Max: 31.2W
Reverse Recovery Time (trr): 98ns
Current - Collector Pulsed (Icm): 20A
Switching Energy: 140μJ (on), 40μJ (off)
Input Type: Standard
Gate Charge: 9.4nC
Test Condition: 400V, 5A, 60Ohm, 15V
Supplier Device Package: TO-220F
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 23A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 1.8V at 15V, 5A
Td (on/off) at 25°C: 12ns/83ns

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - Single - AOTF10B60D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs - Single
AOTF10B60D2
Discrete Semiconductor Products - Transistors - IGBTs - Single AOTF10B60D2
Discrete Semiconductor Products - Transistors - IGBTs - Single

Discrete Semiconductor Products - Transistors - IGBTs - Single

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number AOTF10B60D2-ND 279-AOTF10B60D2 804580-AOTF10B60D2 AOTF10B60D2
Product Name Single IGBTs 600V 10A IGBT Transistor IGBTs - Single - AOTF10B60D2 Discrete Semiconductor Products - Transistors - IGBTs - Single
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data