Alpha & Omega Semiconductor, Ltd. 600V 20A 42W IGBT Transistor AOTF10B60D

Description
IGBT 600V 20A 42W TO220F Product overview: AOTF10B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 42W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 42W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOTF10B60D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 20A 42W TO220F Product overview: AOTF10B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 42W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 42W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOTF10B60D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 20A 42W IGBT Transistor
279-AOTF10B60D
600V 20A 42W IGBT Transistor 279-AOTF10B60D
IGBT 600V 20A 42W TO220F Product overview: AOTF10B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 42W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 42W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOTF10B60D can be used for catalog matching and distributor lookup.

IGBT 600V 20A 42W TO220F Product overview: AOTF10B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 42W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 42W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOTF10B60D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - AOTF10B60D-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
AOTF10B60D-ND
Single IGBTs AOTF10B60D-ND
IGBT 600V 20A 42W Through Hole TO-220F

IGBT 600V 20A 42W Through Hole TO-220F

Buy Now Datasheet
IGBTs - Single - AOTF10B60D - 1145039-AOTF10B60D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOTF10B60D
1145039-AOTF10B60D
IGBTs - Single - AOTF10B60D 1145039-AOTF10B60D
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145039-AOTF10B60D Series: Alpha IGBT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 42W Reverse Recovery Time (trr): 105ns Current - Collector Pulsed (Icm): 40A Switching Energy: 260μJ (on), 70μJ (off) Input Type: Standard Gate Charge: 17.4nC Td (on/off) @ 25°C: 10ns/72ns Test Condition: 400V, 10A, 30 Ohm, 15V Family Name: AOTF10B60D Categories: Discrete Semiconductor Products Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-220-3F Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 10A Alternative Parts (Cross-Reference): NGTB10N60FG; STGF10NB60SD; GT20J321(Q); ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145039-AOTF10B60D
Series: Alpha IGBT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 42W
Reverse Recovery Time (trr): 105ns
Current - Collector Pulsed (Icm): 40A
Switching Energy: 260μJ (on), 70μJ (off)
Input Type: Standard
Gate Charge: 17.4nC
Td (on/off) @ 25°C: 10ns/72ns
Test Condition: 400V, 10A, 30 Ohm, 15V
Family Name: AOTF10B60D
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-220-3F
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 10A
Alternative Parts (Cross-Reference): NGTB10N60FG; STGF10NB60SD; GT20J321(Q);
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOTF10B60D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOTF10B60D
Discrete Semiconductor Products - Transistors - IGBTs AOTF10B60D
IGBT 600V 20A 42W TO220F

IGBT 600V 20A 42W TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AOTF10B60D AOTF10B60D-ND 1145039-AOTF10B60D AOTF10B60D
Product Name 600V 20A 42W IGBT Transistor Single IGBTs IGBTs - Single - AOTF10B60D Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data