AOTF095A60FDL is a 600V N-channel MOSFET designed for PWM applications in server, telecom, industrial, UPS, and solar inverters. It is packaged in a TO-220F case with a maximum drain-source voltage of 600V, continuous drain current of 9A at 100°C, and a typical on-resistance of 0.095Ω at 14A and 10V gate drive. The device has a total gate charge of 74nC, single-pulse avalanche energy of 480mJ, and is tested for 100% UIS and Rg robustness. Junction and storage temperature range extends from -55°C to 150°C. The thermal resistance from junction to case is 2.2°C/W and junction-to-ambient is 65°C/W. The part complies with RoHS 2.0 and is halogen-free.
MOSFET N-CH 600V 39A TO220-3F
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 785-AOTF095A60FDL-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |