Alpha & Omega Semiconductor, Ltd. 650V 7A MOSFET Transistor AOT7S65

Description
650V 7A a MOS Power Transistor Product overview: AOT7S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOT7S65 can be used for catalog matching and distributor lookup.
Request a Quote
Description
650V 7A a MOS Power Transistor Product overview: AOT7S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOT7S65 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 7A MOSFET Transistor
285-AOT7S65
650V 7A MOSFET Transistor 285-AOT7S65
650V 7A a MOS Power Transistor Product overview: AOT7S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOT7S65 can be used for catalog matching and distributor lookup.

650V 7A a MOS Power Transistor Product overview: AOT7S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOT7S65 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT7S65 - 1145032-AOT7S65 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT7S65
1145032-AOT7S65
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT7S65 1145032-AOT7S65
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145032-AOT7S65 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145032-AOT7S65
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-AOT7S65 1145032-AOT7S65
Product Name 650V 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT7S65
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1200V 65A MOSFET Transistor - 278-UF3C120040K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details