Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOT66920L

Description
N-Channel 100V 22.5A (Ta), 80A (Tc) 8.3W (Ta), 100W (Tc) Through Hole TO-220
Request a Quote
Description
N-Channel 100V 22.5A (Ta), 80A (Tc) 8.3W (Ta), 100W (Tc) Through Hole TO-220
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AOT66920L is a 100V N-channel MOSFET with a continuous drain current of 80A at TC=25°C and 22.5A at TA=25°C, packaged in a TO-220 case. It features a typified on-resistance of 8mΩ at VGS=10V and 10.5mΩ at VGS=4.5V, and is RoHS and halogen-free compliant. The device is tested for 100% UIS and Rg performance, suitable for high-frequency switching and synchronous rectification applications.

Datasheet Summary
Powered by GS/AI

AOT66920L is a 100V N-channel MOSFET with a continuous drain current of 80A at TC=25°C and 22.5A at TA=25°C, packaged in a TO-220 case. It features a typified on-resistance of 8mΩ at VGS=10V and 10.5mΩ at VGS=4.5V, and is RoHS and halogen-free compliant. The device is tested for 100% UIS and Rg performance, suitable for high-frequency switching and synchronous rectification applications.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1840-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1840-ND
Single FETs, MOSFETs 785-1840-ND
N-Channel 100V 22.5A (Ta), 80A (Tc) 8.3W (Ta), 100W (Tc) Through Hole TO-220

N-Channel 100V 22.5A (Ta), 80A (Tc) 8.3W (Ta), 100W (Tc) Through Hole TO-220

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 785-1840-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690705 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
View Details