Alpha & Omega Semiconductor, Ltd. 650V 5A TO220 IGBT Transistor AOT5B65M1

Description
IGBT 650V 5A TO220 Product overview: AOT5B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5A, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 5A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOT5B65M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 650V 5A TO220 Product overview: AOT5B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5A, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 5A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOT5B65M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 5A TO220 IGBT Transistor
279-AOT5B65M1
650V 5A TO220 IGBT Transistor 279-AOT5B65M1
IGBT 650V 5A TO220 Product overview: AOT5B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5A, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 5A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOT5B65M1 can be used for catalog matching and distributor lookup.

IGBT 650V 5A TO220 Product overview: AOT5B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5A, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 5A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOT5B65M1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 785-1765-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1765-ND
Single IGBTs 785-1765-ND
IGBT 650V 10A 83W Through Hole TO-220

IGBT 650V 10A 83W Through Hole TO-220

Buy Now Datasheet
IGBTs - Single - AOT5B65M1 - 1145031-AOT5B65M1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOT5B65M1
1145031-AOT5B65M1
IGBTs - Single - AOT5B65M1 1145031-AOT5B65M1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145031-AOT5B65M1 Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 195ns Current - Collector Pulsed (Icm): 15A Switching Energy: 80μJ (on), 70μJ (off) Input Type: Standard Gate Charge: 14nC Test Condition: 400V, 5A, 60Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Maximum Power: 83W Vce(on) (Maximum) at Vge, Ic: 1.98V at 15V, 5A Td (on/off) at 25°C: 8.5ns/106ns

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145031-AOT5B65M1
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 195ns
Current - Collector Pulsed (Icm): 15A
Switching Energy: 80μJ (on), 70μJ (off)
Input Type: Standard
Gate Charge: 14nC
Test Condition: 400V, 5A, 60Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Power: 83W
Vce(on) (Maximum) at Vge, Ic: 1.98V at 15V, 5A
Td (on/off) at 25°C: 8.5ns/106ns

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - AOT5B65M1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOT5B65M1
Discrete Semiconductor Products - Transistors - IGBTs AOT5B65M1
IGBT 650V 5A TO220

IGBT 650V 5A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AOT5B65M1 785-1765-ND 1145031-AOT5B65M1 AOT5B65M1
Product Name 650V 5A TO220 IGBT Transistor Single IGBTs IGBTs - Single - AOT5B65M1 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data