Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017227-AOT5B60D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 98ns
Input Type: Standard
Gate Charge: 9.4nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 23A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 82.4W
Pulsed Collector Current: 20A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 5A
Total Switching Energy(Ets): 140μJ (on), 40μJ (off)
Turn-on and Turn-off delay time: 12ns/83ns
Testing Conditions: 400V, 5A, 60 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
IGBT 600V 10A 82.4W TO220 Product overview: AOT5B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, 82.4W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, 82.4W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOT5B60D can be used for catalog matching and distributor lookup.
IGBT 600V 23A 82.4W Through Hole TO-220
IGBT 600V 10A 82.4W TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1017227-AOT5B60D | 279-AOT5B60D | 785-1595-5-ND | AOT5B60D |
| Product Name | IGBTs - Single - AOT5B60D | 600V 10A 82.4W TO220 IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 1.8 volts |