Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOT500

Description
N-Channel 33V 80A (Tc) 115W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 33V 80A (Tc) 115W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOT500-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOT500-ND
Single FETs, MOSFETs AOT500-ND
N-Channel 33V 80A (Tc) 115W (Tc) Through Hole TO-220

N-Channel 33V 80A (Tc) 115W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
33V 80A TO220 MOSFET Transistor
278-AOT500
33V 80A TO220 MOSFET Transistor 278-AOT500
MOSFET N-CH 33V 80A TO220 Product overview: AOT500 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 33V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT500 can be used for catalog matching and distributor lookup.

MOSFET N-CH 33V 80A TO220 Product overview: AOT500 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 33V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT500 - 1017226-AOT500 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT500
1017226-AOT500
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT500 1017226-AOT500
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017226-AOT500 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 115W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 33V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 89nC @ 10V Max Input Capacitance: 5500pF @ 15V Maximum Rds On at Id,Vgs: 5.3 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017226-AOT500
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 115W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 33V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 89nC @ 10V
Max Input Capacitance: 5500pF @ 15V
Maximum Rds On at Id,Vgs: 5.3 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT500
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT500
MOSFET N-CH 33V 80A TO220

MOSFET N-CH 33V 80A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOT500-ND 278-AOT500 1017226-AOT500 AOT500
Product Name Single FETs, MOSFETs 33V 80A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT500 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220 TO-220; TO-220-3
PD 115000 milliwatts 115000 milliwatts
Unlock Full Specs
to access all available technical data