Alpha & Omega Semiconductor, Ltd. 100V 9.5A 105A TO220 MOSFET Transistor AOT418L

Description
MOSFET N-CH 100V 9.5A/105A TO220 Product overview: AOT418L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.5A, 105A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.5A, 105A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT418L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 9.5A/105A TO220 Product overview: AOT418L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.5A, 105A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.5A, 105A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT418L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 9.5A 105A TO220 MOSFET Transistor
278-AOT418L
100V 9.5A 105A TO220 MOSFET Transistor 278-AOT418L
MOSFET N-CH 100V 9.5A/105A TO220 Product overview: AOT418L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.5A, 105A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.5A, 105A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT418L can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 9.5A/105A TO220 Product overview: AOT418L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.5A, 105A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.5A, 105A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT418L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AOT418L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOT418L-ND
Single FETs, MOSFETs AOT418L-ND
N-Channel 100V 9.5A (Ta), 105A (Tc) 2.1W (Ta), 333W (Tc) Through Hole TO-220

N-Channel 100V 9.5A (Ta), 105A (Tc) 2.1W (Ta), 333W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT418L - 078196-AOT418L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT418L
078196-AOT418L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT418L 078196-AOT418L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078196-AOT418L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 333W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9.5A (Ta), 105A (Tc) Gate-Source Threshold Voltage: 3.9V @ 250μA Max Gate Charge: 83nC @ 10V Max Input Capacitance: 5200pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 10 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078196-AOT418L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 333W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 9.5A (Ta), 105A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 250μA
Max Gate Charge: 83nC @ 10V
Max Input Capacitance: 5200pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 10 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT418L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT418L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT418L
MOSFET N-CH 100V 9.5A/105A TO220

MOSFET N-CH 100V 9.5A/105A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOT418L AOT418L-ND 078196-AOT418L AOT418L
Product Name 100V 9.5A 105A TO220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT418L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2100 milliwatts 2100 to 333000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products