Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017218-AOT412
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.6W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 8.2A (Ta), 60A (Tc)
Gate-Source Threshold Voltage: 3.8V @ 250μA
Max Gate Charge: 54nC @ 10V
Max Input Capacitance: 3220pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 15.8 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
N-Channel 100V 8.2A (Ta), 60A (Tc) 2.6W (Ta), 150W (Tc) Through Hole TO-220
MOSFET N-CH 100V 8.2A/60A TO220 Product overview: AOT412 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.2A, 60A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.2A, 60A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT412 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 8.2A/60A TO220
MOSFET N-CH 100V 8.2A/60A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1017218-AOT412 | 785-1241-5-ND | 278-AOT412 | AOT412 | AOT412 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT412 | Single FETs, MOSFETs | 100V 8.2A 60A TO220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 100 volts | 100 volts | |||
| PD | 2600 to 150000 milliwatts | 2600 milliwatts | 2600 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |