Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOT298L

Description
N-Channel 100V 9A (Ta), 58A (Tc) 2.1W (Ta), 100W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 100V 9A (Ta), 58A (Tc) 2.1W (Ta), 100W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1416-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1416-5-ND
Single FETs, MOSFETs 785-1416-5-ND
N-Channel 100V 9A (Ta), 58A (Tc) 2.1W (Ta), 100W (Tc) Through Hole TO-220

N-Channel 100V 9A (Ta), 58A (Tc) 2.1W (Ta), 100W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT298L - 199110-AOT298L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT298L
199110-AOT298L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT298L 199110-AOT298L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 199110-AOT298L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9A (Ta), 58A (Tc) Gate-Source Threshold Voltage: 4.1V @ 250μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 1670pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 199110-AOT298L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 9A (Ta), 58A (Tc)
Gate-Source Threshold Voltage: 4.1V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 1670pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V 9A 58A TO220 MOSFET Transistor
278-AOT298L
100V 9A 58A TO220 MOSFET Transistor 278-AOT298L
MOSFET N-CH 100V 9A/58A TO220 Product overview: AOT298L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A, 58A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, 58A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT298L can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 9A/58A TO220 Product overview: AOT298L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A, 58A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, 58A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT298L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT298L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT298L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT298L
MOSFET N-CH 100V 9A/58A TO220

MOSFET N-CH 100V 9A/58A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1416-5-ND 199110-AOT298L 278-AOT298L AOT298L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT298L 100V 9A 58A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 Tube TO-220; TO-220-3
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRF7737L2TRCT-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L6
Transistor Grade / Operating Range Automotive
View Details
4 suppliers