Alpha & Omega Semiconductor, Ltd. 650V 25A MOSFET Transistor AOT25S65

Description
650V 25A a MOS Power Transistor Product overview: AOT25S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 25A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOT25S65 can be used for catalog matching and distributor lookup.
Request a Quote
Description
650V 25A a MOS Power Transistor Product overview: AOT25S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 25A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOT25S65 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 25A MOSFET Transistor
285-AOT25S65
650V 25A MOSFET Transistor 285-AOT25S65
650V 25A a MOS Power Transistor Product overview: AOT25S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 25A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOT25S65 can be used for catalog matching and distributor lookup.

650V 25A a MOS Power Transistor Product overview: AOT25S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 25A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOT25S65 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT25S65 - 1145017-AOT25S65 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT25S65
1145017-AOT25S65
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT25S65 1145017-AOT25S65
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145017-AOT25S65 Manufacturer Homepage: www.aosmd.com Alternative Parts (Cross-Reference): STP33N60DM2; SiHP21N65EF-GE3; TK14E65W; Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145017-AOT25S65
Manufacturer Homepage: www.aosmd.com
Alternative Parts (Cross-Reference): STP33N60DM2; SiHP21N65EF-GE3; TK14E65W;
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-AOT25S65 1145017-AOT25S65
Product Name 650V 25A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT25S65
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3710Z - 1149785-AUIRF3710Z - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers