Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT2142L AOT2142L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861125-AOT2142L Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 120A (Tc) 312W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: AOT2142 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861125-AOT2142L Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 120A (Tc) 312W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: AOT2142 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT2142L - 861125-AOT2142L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT2142L
861125-AOT2142L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT2142L 861125-AOT2142L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861125-AOT2142L Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 120A (Tc) 312W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: AOT2142 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861125-AOT2142L
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 120A (Tc) 312W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: AOT2142
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 120A TO220 MOSFET Transistor
278-AOT2142L
N-Channel 40V 120A TO220 MOSFET Transistor 278-AOT2142L
MOSFET N-CHANNEL 40V 120A TO220 Product overview: AOT2142L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 120A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT2142L can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 40V 120A TO220 Product overview: AOT2142L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 120A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT2142L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AOT2142L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AOT2142L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOT2142L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 861125-AOT2142L 278-AOT2142L AOT2142L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT2142L N-Channel 40V 120A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220 Tube
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data