Alpha & Omega Semiconductor, Ltd. Single IGBTs AOT15B65M1

Description
IGBT 650V 30A 214W Through Hole TO-220
Request a Quote Datasheet
Description
IGBT 650V 30A 214W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 785-1763-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1763-ND
Single IGBTs 785-1763-ND
IGBT 650V 30A 214W Through Hole TO-220

IGBT 650V 30A 214W Through Hole TO-220

Buy Now Datasheet
IGBTs - Single - AOT15B65M1 - 768567-AOT15B65M1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOT15B65M1
768567-AOT15B65M1
IGBTs - Single - AOT15B65M1 768567-AOT15B65M1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768567-AOT15B65M1 Series: Alpha IGBT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Power - Max: 214W Reverse Recovery Time (trr): 317ns Current - Collector Pulsed (Icm): 45A Switching Energy: 290μJ (on), 200μJ (off) Input Type: Standard Gate Charge: 32nC Td (on/off) @ 25°C: 13ns/116ns Test Condition: 400V, 15A, 20 Ohm, 15V Family Name: AOT15B65M1 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 650V Vce(on) (Maximum) @ Vge, Ic: 2.15V @ 15V, 15A Introduction Date: June 02, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768567-AOT15B65M1
Series: Alpha IGBT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Power - Max: 214W
Reverse Recovery Time (trr): 317ns
Current - Collector Pulsed (Icm): 45A
Switching Energy: 290μJ (on), 200μJ (off)
Input Type: Standard
Gate Charge: 32nC
Td (on/off) @ 25°C: 13ns/116ns
Test Condition: 400V, 15A, 20 Ohm, 15V
Family Name: AOT15B65M1
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Vce(on) (Maximum) @ Vge, Ic: 2.15V @ 15V, 15A
Introduction Date: June 02, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
650V 15A TO220 IGBT Transistor
279-AOT15B65M1
650V 15A TO220 IGBT Transistor 279-AOT15B65M1
IGBT 650V 15A TO220 Product overview: AOT15B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 15A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOT15B65M1 can be used for catalog matching and distributor lookup.

IGBT 650V 15A TO220 Product overview: AOT15B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 15A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOT15B65M1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - AOT15B65M1 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
AOT15B65M1
Single IGBTs AOT15B65M1
IGBT 650V 15A TO220

IGBT 650V 15A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOT15B65M1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOT15B65M1
Discrete Semiconductor Products - Transistors - IGBTs AOT15B65M1
IGBT 650V 15A TO220

IGBT 650V 15A TO220

Supplier's Site
IGBT 650V 15A TO220 - 62-AOT15B65M1 - Utmel Electronic Limited
Hong Kong, China
IGBT 650V 15A TO220
62-AOT15B65M1
IGBT 650V 15A TO220 62-AOT15B65M1
IGBT 650V 15A TO220

IGBT 650V 15A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 785-1763-ND 768567-AOT15B65M1 279-AOT15B65M1 AOT15B65M1 AOT15B65M1 62-AOT15B65M1
Product Name Single IGBTs IGBTs - Single - AOT15B65M1 650V 15A TO220 IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT 650V 15A TO220
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; TO-220-3 TO-220; SOT3 Tube TO-220; TO-220-3
Packing Method Tube Tube; Tube Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data