Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145006-AOT15B60D
Series: Alpha IGBT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Power - Max: 167W
Reverse Recovery Time (trr): 196ns
Current - Collector Pulsed (Icm): 60A
Switching Energy: 420μJ (on), 110μJ (off)
Input Type: Standard
Gate Charge: 25.4nC
Td (on/off) @ 25°C: 21ns/73ns
Test Condition: 400V, 15A, 20 Ohm, 15V
Family Name: AOT15B60D
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 15A
Alternative Parts (Cross-Reference): IXGP12N60CD1SN; HGTP12N60C3D9A; IXGP12N60C;
Introduction Date: September 23, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
IGBT 600V 30A 167W Through Hole TO-220
IGBT 600V 30A 167W TO220 Product overview: AOT15B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A, 167W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A, 167W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOT15B60D can be used for catalog matching and distributor lookup.
IGBT 600V 30A 167W TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1145006-AOT15B60D | 785-1590-5-ND | 279-AOT15B60D | AOT15B60D |
| Product Name | IGBTs - Single - AOT15B60D | Single IGBTs | 600V 30A 167W TO220 IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |