Alpha & Omega Semiconductor, Ltd. 650V 10A TO220 IGBT Transistor AOT10B65M2

Description
IGBT 650V 10A TO220 Product overview: AOT10B65M2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 10A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOT10B65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 650V 10A TO220 Product overview: AOT10B65M2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 10A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOT10B65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 10A TO220 IGBT Transistor
279-AOT10B65M2
650V 10A TO220 IGBT Transistor 279-AOT10B65M2
IGBT 650V 10A TO220 Product overview: AOT10B65M2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 10A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOT10B65M2 can be used for catalog matching and distributor lookup.

IGBT 650V 10A TO220 Product overview: AOT10B65M2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 10A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOT10B65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - AOT10B65M2 - 803605-AOT10B65M2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOT10B65M2
803605-AOT10B65M2
IGBTs - Single - AOT10B65M2 803605-AOT10B65M2
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 803605-AOT10B65M2 Packaging: Tube Mounting Style: Through Hole Power - Max: 150W Reverse Recovery Time (trr): 262ns Current - Collector Pulsed (Icm): 30A Switching Energy: 180μJ (on), 130μJ (off) Input Type: Standard Gate Charge: 24nC Test Condition: 400V, 10A, 30Ohm, 15V Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 10A Td (on/off) at 25°C: 12ns/91ns

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 803605-AOT10B65M2
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 150W
Reverse Recovery Time (trr): 262ns
Current - Collector Pulsed (Icm): 30A
Switching Energy: 180μJ (on), 130μJ (off)
Input Type: Standard
Gate Charge: 24nC
Test Condition: 400V, 10A, 30Ohm, 15V
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 10A
Td (on/off) at 25°C: 12ns/91ns

Buy Now
Single IGBTs - 785-1762-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1762-ND
Single IGBTs 785-1762-ND
IGBT 650V 20A 150W Through Hole TO-220

IGBT 650V 20A 150W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOT10B65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOT10B65M2
Discrete Semiconductor Products - Transistors - IGBTs AOT10B65M2
IGBT 650V 10A TO220

IGBT 650V 10A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AOT10B65M2 803605-AOT10B65M2 785-1762-ND AOT10B65M2
Product Name 650V 10A TO220 IGBT Transistor IGBTs - Single - AOT10B65M2 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data