Alpha & Omega Semiconductor, Ltd. 650V 10A TO220 IGBT Transistor AOT10B65M1

Description
IGBT 650V 10A TO220 Product overview: AOT10B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 10A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOT10B65M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 650V 10A TO220 Product overview: AOT10B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 10A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOT10B65M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 10A TO220 IGBT Transistor
279-AOT10B65M1
650V 10A TO220 IGBT Transistor 279-AOT10B65M1
IGBT 650V 10A TO220 Product overview: AOT10B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 10A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOT10B65M1 can be used for catalog matching and distributor lookup.

IGBT 650V 10A TO220 Product overview: AOT10B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 10A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOT10B65M1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - AOT10B65M1 - 768565-AOT10B65M1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOT10B65M1
768565-AOT10B65M1
IGBTs - Single - AOT10B65M1 768565-AOT10B65M1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768565-AOT10B65M1 Series: Alpha IGBT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Power - Max: 150W Reverse Recovery Time (trr): 262ns Current - Collector Pulsed (Icm): 30A Switching Energy: 180μJ (on), 130μJ (off) Input Type: Standard Gate Charge: 24nC Td (on/off) @ 25°C: 12ns/91ns Test Condition: 400V, 10A, 30 Ohm, 15V Family Name: AOT10B65M1 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 650V Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 10A Alternative Parts (Cross-Reference): BUK856-800A; IRGB4715DPbF; Introduction Date: June 02, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768565-AOT10B65M1
Series: Alpha IGBT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Power - Max: 150W
Reverse Recovery Time (trr): 262ns
Current - Collector Pulsed (Icm): 30A
Switching Energy: 180μJ (on), 130μJ (off)
Input Type: Standard
Gate Charge: 24nC
Td (on/off) @ 25°C: 12ns/91ns
Test Condition: 400V, 10A, 30 Ohm, 15V
Family Name: AOT10B65M1
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 10A
Alternative Parts (Cross-Reference): BUK856-800A; IRGB4715DPbF;
Introduction Date: June 02, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - 785-1761-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1761-ND
Single IGBTs 785-1761-ND
IGBT 650V 20A 150W Through Hole TO-220

IGBT 650V 20A 150W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOT10B65M1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOT10B65M1
Discrete Semiconductor Products - Transistors - IGBTs AOT10B65M1
IGBT 650V 10A TO220

IGBT 650V 10A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AOT10B65M1 768565-AOT10B65M1 785-1761-ND AOT10B65M1
Product Name 650V 10A TO220 IGBT Transistor IGBTs - Single - AOT10B65M1 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 150 milliwatts
Unlock Full Specs
to access all available technical data