Alpha & Omega Semiconductor, Ltd. Single IGBTs AOT10B60D

Description
IGBT 600V 20A 163W Through Hole TO-220
Request a Quote Datasheet
Description
IGBT 600V 20A 163W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 785-1605-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1605-ND
Single IGBTs 785-1605-ND
IGBT 600V 20A 163W Through Hole TO-220

IGBT 600V 20A 163W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
600V 20A 163W TO220 IGBT Transistor
279-AOT10B60D
600V 20A 163W TO220 IGBT Transistor 279-AOT10B60D
IGBT 600V 20A 163W TO220 Product overview: AOT10B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 163W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 163W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOT10B60D can be used for catalog matching and distributor lookup.

IGBT 600V 20A 163W TO220 Product overview: AOT10B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 163W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 163W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOT10B60D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - AOT10B60D - 1017162-AOT10B60D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOT10B60D
1017162-AOT10B60D
IGBTs - Single - AOT10B60D 1017162-AOT10B60D
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017162-AOT10B60D Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 105ns Input Type: Standard Gate Charge: 17.4nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 163W Pulsed Collector Current: 40A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 10A Total Switching Energy(Ets): 260μJ (on), 70μJ (off) Turn-on and Turn-off delay time: 10ns/72ns Testing Conditions: 400V, 10A, 30 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017162-AOT10B60D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 105ns
Input Type: Standard
Gate Charge: 17.4nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 163W
Pulsed Collector Current: 40A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 10A
Total Switching Energy(Ets): 260μJ (on), 70μJ (off)
Turn-on and Turn-off delay time: 10ns/72ns
Testing Conditions: 400V, 10A, 30 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOT10B60D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOT10B60D
Discrete Semiconductor Products - Transistors - IGBTs AOT10B60D
IGBT 600V 20A 163W TO220

IGBT 600V 20A 163W TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 785-1605-ND 279-AOT10B60D 1017162-AOT10B60D AOT10B60D
Product Name Single IGBTs 600V 20A 163W TO220 IGBT Transistor IGBTs - Single - AOT10B60D Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data