Alpha & Omega Semiconductor, Ltd. 30V 4A SOT23 MOSFET Transistor AOSS32338C

Description
MOSFET N-CH 30V 4A SOT23-3 Product overview: AOSS32338C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSS32338C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 4A SOT23-3 Product overview: AOSS32338C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSS32338C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 4A SOT23 MOSFET Transistor
278-AOSS32338C
30V 4A SOT23 MOSFET Transistor 278-AOSS32338C
MOSFET N-CH 30V 4A SOT23-3 Product overview: AOSS32338C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSS32338C can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4A SOT23-3 Product overview: AOSS32338C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSS32338C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278414-AOSS32338C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278414-AOSS32338C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278414-AOSS32338C
Win Source Part Number: 1278414-AOSS32338C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 4A (Ta) Rds On (Max) @ Id, Vgs: 50mOhm @ 4A, 10V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 1.3W (Ta) Package / Case: 3-SMD, SOT-23-3 Variant Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 340 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AOSS32338CTR,785 -AOSS32338CCT,785-AO SS32338CDKR Base Product Number: AOSS32338 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Win Source Part Number: 1278414-AOSS32338C
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 4A (Ta)
Rds On (Max) @ Id, Vgs: 50mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 1.3W (Ta)
Package / Case: 3-SMD, SOT-23-3 Variant
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 340 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOSS32338CTR,785-AOSS32338CCT,785-AOSS32338CDKR
Base Product Number: AOSS32338
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOSS32338CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOSS32338CDKR-ND
Single FETs, MOSFETs 785-AOSS32338CDKR-ND
N-Channel 30V 4A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

N-Channel 30V 4A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOSS32338CTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOSS32338CTR-ND
Single FETs, MOSFETs 785-AOSS32338CTR-ND
N-Channel 30V 4A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

N-Channel 30V 4A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOSS32338CCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOSS32338CCT-ND
Single FETs, MOSFETs 785-AOSS32338CCT-ND
N-Channel 30V 4A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

N-Channel 30V 4A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOSS32338C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOSS32338C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOSS32338C
MOSFET N-CH 30V 4A SOT23-3

MOSFET N-CH 30V 4A SOT23-3

Supplier's Site
Triode/MOS Tube/Transistor >> MOSFETs - AOSS32338C - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AOSS32338C
Triode/MOS Tube/Transistor >> MOSFETs AOSS32338C
30V 4A 50mΩ@4A,10V 1.3W 1.5V@250uA null SOT-23 MOSFETs ROHS

30V 4A 50mΩ@4A,10V 1.3W 1.5V@250uA null SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - AOSS32338C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AOSS32338C
Single FETs, MOSFETs AOSS32338C
MOSFET N-CH 30V 4A SOT23-3

MOSFET N-CH 30V 4A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AOSS32338C 1278414-AOSS32338C 785-AOSS32338CDKR-ND AOSS32338C AOSS32338C AOSS32338C
Product Name 30V 4A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
V(BR)DSS 30 volts 30 volts 30 volts
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT23 SOT23; 3-SMD, SOT-23-3 Variant SOT23; 3-SMD, SOT-23-3 Variant SOT23 SOT23; 3-SMD, SOT-23-3 Variant
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3710Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details