Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOSS21319C

Description
P-Channel 30V 2.8A (Ta) 1.3W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 30V 2.8A (Ta) 1.3W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-AOSS21319CTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOSS21319CTR-ND
Single FETs, MOSFETs 785-AOSS21319CTR-ND
P-Channel 30V 2.8A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

P-Channel 30V 2.8A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOSS21319CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOSS21319CDKR-ND
Single FETs, MOSFETs 785-AOSS21319CDKR-ND
P-Channel 30V 2.8A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

P-Channel 30V 2.8A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOSS21319CCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOSS21319CCT-ND
Single FETs, MOSFETs 785-AOSS21319CCT-ND
P-Channel 30V 2.8A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

P-Channel 30V 2.8A (Ta) 1.3W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278412-AOSS21319C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278412-AOSS21319C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278412-AOSS21319C
Win Source Part Number: 1278412-AOSS21319C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 2.8A (Ta) Rds On (Max) @ Id, Vgs: 100mOhm @ 2.8A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 1.3W (Ta) Package / Case: 3-SMD, SOT-23-3 Variant Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 320 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AOSS21319CCT,785 -AOSS21319CTR,785-AO SS21319CDKR Base Product Number: AOSS21319 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278412-AOSS21319C
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 2.8A (Ta)
Rds On (Max) @ Id, Vgs: 100mOhm @ 2.8A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 1.3W (Ta)
Package / Case: 3-SMD, SOT-23-3 Variant
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 320 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOSS21319CCT,785-AOSS21319CTR,785-AOSS21319CDKR
Base Product Number: AOSS21319
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
30V 2.8A SOT23 MOSFET Transistor
278-AOSS21319C
30V 2.8A SOT23 MOSFET Transistor 278-AOSS21319C
MOSFET P-CH 30V 2.8A SOT23-3 Product overview: AOSS21319C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSS21319C can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 2.8A SOT23-3 Product overview: AOSS21319C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSS21319C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOSS21319C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOSS21319C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOSS21319C
MOSFET P-CH 30V 2.8A SOT23-3

MOSFET P-CH 30V 2.8A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-AOSS21319CTR-ND 1278412-AOSS21319C 278-AOSS21319C AOSS21319C
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 2.8A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products