Alpha & Omega Semiconductor, Ltd. 30V 8.5A MOSFET Transistor AOSP32320C

Description
MOSFET N-CH 30V 8.5A 8SOIC Product overview: AOSP32320C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSP32320C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 8.5A 8SOIC Product overview: AOSP32320C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSP32320C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8.5A MOSFET Transistor
278-AOSP32320C
30V 8.5A MOSFET Transistor 278-AOSP32320C
MOSFET N-CH 30V 8.5A 8SOIC Product overview: AOSP32320C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSP32320C can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8.5A 8SOIC Product overview: AOSP32320C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOSP32320C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-AOSP32320CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOSP32320CDKR-ND
Single FETs, MOSFETs 785-AOSP32320CDKR-ND
N-Channel 30V 8.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 30V 8.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOSP32320CCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOSP32320CCT-ND
Single FETs, MOSFETs 785-AOSP32320CCT-ND
N-Channel 30V 8.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 30V 8.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOSP32320CTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOSP32320CTR-ND
Single FETs, MOSFETs 785-AOSP32320CTR-ND
N-Channel 30V 8.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 30V 8.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOSP32320C - 861109-AOSP32320C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOSP32320C
861109-AOSP32320C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOSP32320C 861109-AOSP32320C
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861109-AOSP32320C Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 8.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AOSP32320 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095 Other Part Number: 785-AOSP32320CDKR, 785-AOSP32320CTR, 785-AOSP32320CCT

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861109-AOSP32320C
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 8.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AOSP32320
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095
Other Part Number: 785-AOSP32320CDKR, 785-AOSP32320CTR, 785-AOSP32320CCT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AOSP32320C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AOSP32320C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOSP32320C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOSP32320C 785-AOSP32320CDKR-ND 861109-AOSP32320C AOSP32320C
Product Name 30V 8.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOSP32320C Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
PD 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products