Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AONS38108

Description
AONS38108
Request a Quote
Description
AONS38108
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AONS38108 is a 25V N-channel MOSFET designed for high-current switching applications such as server and telecom power systems. It is packaged in a DFN 5x6 surface-mount case and features an extremely low on-resistance of less than 1mΩ at V GS =10V and 1.25mΩ at V GS =6V. The device can handle a continuous drain current of up to 355A at 25°C case temperature and is tested for 100% unclamped inductive switching (UIS) and gate resistance. It meets RoHS 2.0 and halogen-free compliance standards. The junction and storage temperature range is from -55°C to 150°C, with a maximum junction-to-case thermal resistance of 0.65°C/W.

Datasheet Summary
Powered by GS/AI

AONS38108 is a 25V N-channel MOSFET designed for high-current switching applications such as server and telecom power systems. It is packaged in a DFN 5x6 surface-mount case and features an extremely low on-resistance of less than 1mΩ at V GS =10V and 1.25mΩ at V GS =6V. The device can handle a continuous drain current of up to 355A at 25°C case temperature and is tested for 100% unclamped inductive switching (UIS) and gate resistance. It meets RoHS 2.0 and halogen-free compliance standards. The junction and storage temperature range is from -55°C to 150°C, with a maximum junction-to-case thermal resistance of 0.65°C/W.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-AONS38108TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AONS38108TR-ND
Single FETs, MOSFETs 785-AONS38108TR-ND
AONS38108

AONS38108

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 785-AONS38108TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-563
View Details
Single FETs, MOSFETs - 2N7002CKVL-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers