Win Source Part Number: 1356918-AONS36346
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Alpha & Omega Semiconductor Inc.
Product Status: Active
Package / Case: 8-PowerSMD, Flat Leads
Supplier Device Package: 8-DFN (5x6)
Base Product Number: AONS363
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 26.5A (Ta), 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 5.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 800 pF @ 15 V
Power Dissipation (Max): 6.2W (Ta), 31W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
MOSFET N-CH 30V 26.5A/60A 8DFN Product overview: AONS36346 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 26.5A, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 26.5A, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS36346 can be used for catalog matching and distributor lookup.
N-Channel 30V 26.5A (Ta), 60A (Tc) 6.2W (Ta), 31W (Tc) Surface Mount 8-DFN (5x6)
MOSFET N-CH 30V 26.5A/60A 8DFN
MOSFET N-CH 30V 26.5A/60A 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1356918-AONS36346 | 278-AONS36346 | 785-AONS36346TR-ND | AONS36346 | AONS36346 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | 30V 26.5A 60A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 6200 to 31000 milliwatts | 6200 milliwatts | 6200 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3 | Tape & Reel (TR) | 8-PowerSMD, Flat Leads | 8-PowerSMD, Flat Leads | 8-PowerSMD, Flat Leads |