Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AONS32100

Description
N-Channel 25V 73A (Ta), 400A (Tc) 6.2W (Ta), 250W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 25V 73A (Ta), 400A (Tc) 6.2W (Ta), 250W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1847-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1847-1-ND
Single FETs, MOSFETs 785-1847-1-ND
N-Channel 25V 73A (Ta), 400A (Tc) 6.2W (Ta), 250W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 25V 73A (Ta), 400A (Tc) 6.2W (Ta), 250W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1847-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1847-6-ND
Single FETs, MOSFETs 785-1847-6-ND
N-Channel 25V 73A (Ta), 400A (Tc) 6.2W (Ta), 250W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 25V 73A (Ta), 400A (Tc) 6.2W (Ta), 250W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1847-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1847-2-ND
Single FETs, MOSFETs 785-1847-2-ND
N-Channel 25V 73A (Ta), 400A (Tc) 6.2W (Ta), 250W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 25V 73A (Ta), 400A (Tc) 6.2W (Ta), 250W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
25V 73A 400A MOSFET Transistor
278-AONS32100
25V 73A 400A MOSFET Transistor 278-AONS32100
MOSFET N-CH 25V 73A/400A 8DFN Product overview: AONS32100 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 73A, 400A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 73A, 400A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS32100 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 73A/400A 8DFN Product overview: AONS32100 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 73A, 400A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 73A, 400A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS32100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1045159-AONS32100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1045159-AONS32100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1045159-AONS32100
Win Source Part Number: 1045159-AONS32100 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 73A (Ta), 400A (Tc) Rds On (Max) @ Id, Vgs: 0.73mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 1.6V @ 250µA Power Dissipation (Max): 6.2W (Ta), 250W (Tc) Package / Case: 8-PowerSMD, Flat Leads Supplier Device Package: 8-DFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 240 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 15200 pF @ 12.5 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CSD16415Q5; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-1847-1,785-1847- 2,785-1847-6 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1045159-AONS32100
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 73A (Ta), 400A (Tc)
Rds On (Max) @ Id, Vgs: 0.73mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 1.6V @ 250µA
Power Dissipation (Max): 6.2W (Ta), 250W (Tc)
Package / Case: 8-PowerSMD, Flat Leads
Supplier Device Package: 8-DFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 240 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 15200 pF @ 12.5 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CSD16415Q5;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-1847-1,785-1847-2,785-1847-6
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AONS32100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AONS32100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AONS32100
MOSFET N-CH 25V 73A/400A 8DFN

MOSFET N-CH 25V 73A/400A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1847-1-ND 278-AONS32100 1045159-AONS32100 AONS32100
Product Name Single FETs, MOSFETs 25V 73A 400A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 8-PowerSMD, Flat Leads Tape & Reel (TR) SOT3 8-PowerSMD, Flat Leads
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts
Unlock Full Specs
to access all available technical data