Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONR66406 AONR66406

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 849501-AONR66406 Series: AlphaSGT™ Features: 40 V Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 849501-AONR66406 Series: AlphaSGT™ Features: 40 V Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONR66406 - 849501-AONR66406 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONR66406
849501-AONR66406
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONR66406 849501-AONR66406
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 849501-AONR66406 Series: AlphaSGT™ Features: 40 V Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 849501-AONR66406
Series: AlphaSGT™
Features: 40 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
40V 22A 30A MOSFET Transistor
278-AONR66406
40V 22A 30A MOSFET Transistor 278-AONR66406
MOSFET N-CH 40V 22A/30A 8DFN Product overview: AONR66406 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 22A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 22A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONR66406 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 22A/30A 8DFN Product overview: AONR66406 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 22A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 22A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONR66406 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AONR66406-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AONR66406-ND
Single FETs, MOSFETs AONR66406-ND
N-Channel 40V 22A (Ta), 30A (Tc) 5W (Ta), 27W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 40V 22A (Ta), 30A (Tc) 5W (Ta), 27W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - AONR66406 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
AONR66406
Integrated Circuits (ICs) - Transistors - MOSFETs AONR66406
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 849501-AONR66406 278-AONR66406 AONR66406-ND AONR66406
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONR66406 40V 22A 30A MOSFET Transistor Single FETs, MOSFETs Integrated Circuits (ICs) - Transistors - MOSFETs
Package Type SOT3 Tape & Reel (TR) 8-PowerVDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details