Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AONR34332C

Description
N-Channel 30V 48A (Ta), 50A (Tc) 6.2W (Ta), 83.3W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 30V 48A (Ta), 50A (Tc) 6.2W (Ta), 83.3W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-AONR34332CTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AONR34332CTR-ND
Single FETs, MOSFETs 785-AONR34332CTR-ND
N-Channel 30V 48A (Ta), 50A (Tc) 6.2W (Ta), 83.3W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

N-Channel 30V 48A (Ta), 50A (Tc) 6.2W (Ta), 83.3W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
30V 48A 50A MOSFET Transistor
278-AONR34332C
30V 48A 50A MOSFET Transistor 278-AONR34332C
MOSFET N-CH 30V 48A/50A 8DFN Product overview: AONR34332C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 48A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 48A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONR34332C can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 48A/50A 8DFN Product overview: AONR34332C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 48A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 48A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONR34332C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278410-AONR34332C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278410-AONR34332C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278410-AONR34332C
Win Source Part Number: 1278410-AONR34332C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: AlphaMOS Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 48A (Ta), 50A (Tc) Rds On (Max) @ Id, Vgs: 1.8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 1.2V @ 250µA Power Dissipation (Max): 6.2W (Ta), 83.3W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-DFN-EP (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 105 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4175 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AONR34332CTR Base Product Number: AONR34332 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Win Source Part Number: 1278410-AONR34332C
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: AlphaMOS
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 48A (Ta), 50A (Tc)
Rds On (Max) @ Id, Vgs: 1.8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Power Dissipation (Max): 6.2W (Ta), 83.3W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-DFN-EP (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 105 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4175 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AONR34332CTR
Base Product Number: AONR34332
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AONR34332C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AONR34332C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AONR34332C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 785-AONR34332CTR-ND 278-AONR34332C 1278410-AONR34332C AONR34332C
Product Name Single FETs, MOSFETs 30V 48A 50A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details