Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AONR32320C

Description
Win Source Part Number: 1045156-AONR32320C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta), 12A (Tc) Rds On (Max) @ Id, Vgs: 21mOhm @ 9.5A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power Dissipation (Max): 3.1W (Ta), 11W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: 8-DFN-EP (3x3) Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 650 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AONR32320CDKR,78 5-AONR32320CCT,785-A ONR32320CTR Base Product Number: AONR32320 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1045156-AONR32320C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta), 12A (Tc) Rds On (Max) @ Id, Vgs: 21mOhm @ 9.5A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power Dissipation (Max): 3.1W (Ta), 11W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: 8-DFN-EP (3x3) Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 650 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AONR32320CDKR,78 5-AONR32320CCT,785-A ONR32320CTR Base Product Number: AONR32320 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1045156-AONR32320C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1045156-AONR32320C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1045156-AONR32320C
Win Source Part Number: 1045156-AONR32320C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta), 12A (Tc) Rds On (Max) @ Id, Vgs: 21mOhm @ 9.5A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power Dissipation (Max): 3.1W (Ta), 11W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: 8-DFN-EP (3x3) Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 650 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AONR32320CDKR,78 5-AONR32320CCT,785-A ONR32320CTR Base Product Number: AONR32320 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1045156-AONR32320C
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta), 12A (Tc)
Rds On (Max) @ Id, Vgs: 21mOhm @ 9.5A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 250µA
Power Dissipation (Max): 3.1W (Ta), 11W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: 8-DFN-EP (3x3)
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 650 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AONR32320CDKR,785-AONR32320CCT,785-AONR32320CTR
Base Product Number: AONR32320
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
30V 9.5A 12A MOSFET Transistor
278-AONR32320C
30V 9.5A 12A MOSFET Transistor 278-AONR32320C
MOSFET N-CH 30V 9.5A/12A 8DFN Product overview: AONR32320C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.5A, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.5A, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONR32320C can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 9.5A/12A 8DFN Product overview: AONR32320C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.5A, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.5A, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONR32320C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-AONR32320CCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AONR32320CCT-ND
Single FETs, MOSFETs 785-AONR32320CCT-ND
N-Channel 30V 9.5A (Ta), 12A (Tc) 3.1W (Ta), 11W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 30V 9.5A (Ta), 12A (Tc) 3.1W (Ta), 11W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-AONR32320CTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AONR32320CTR-ND
Single FETs, MOSFETs 785-AONR32320CTR-ND
N-Channel 30V 9.5A (Ta), 12A (Tc) 3.1W (Ta), 11W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 30V 9.5A (Ta), 12A (Tc) 3.1W (Ta), 11W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-AONR32320CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AONR32320CDKR-ND
Single FETs, MOSFETs 785-AONR32320CDKR-ND
N-Channel 30V 9.5A (Ta), 12A (Tc) 3.1W (Ta), 11W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 30V 9.5A (Ta), 12A (Tc) 3.1W (Ta), 11W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AONR32320C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AONR32320C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AONR32320C
MOSFET N-CH 30V 9.5A/12A 8DFN

MOSFET N-CH 30V 9.5A/12A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1045156-AONR32320C 278-AONR32320C 785-AONR32320CCT-ND AONR32320C
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 9.5A 12A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 3100 to 11000 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data