MOSFET 2N-CH 30V 13A/15A 8DFN Product overview: AON7934 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, 15A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON7934 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Half Bridge) 30V 13A, 15A 2.5W Surface Mount 8-DFN-EP (3x3)
Mosfet Array 2 N-Channel (Half Bridge) 30V 13A, 15A 2.5W Surface Mount 8-DFN-EP (3x3)
Mosfet Array 2 N-Channel (Half Bridge) 30V 13A, 15A 2.5W Surface Mount 8-DFN-EP (3x3)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017160-AON7934
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Family Name: AON7934
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN-EP (3x3)
Maximum Power Dissipation: 2.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A, 15A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 485pF @ 15V
Maximum Rds On at Id,Vgs: 10.2 mOhm @ 13A, 10V
Alternative Parts (Cross-Reference): AONH36334;
Introduction Date: June 26, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Computers & Computer Peripherals
MOSFET 2N-CH 30V 13A/15A 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-AON7934 | 785-1509-1-ND | 1017160-AON7934 | AON7934 |
| Product Name | 30V 13A 15A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7934 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 30 volts | 30 volts | ||
| PD | 2500 milliwatts | 2500 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |