Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AON7900

Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 8A, 13A 1.8W Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 8A, 13A 1.8W Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1249-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1249-2-ND
FET, MOSFET Arrays 785-1249-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 8A, 13A 1.8W Surface Mount 8-DFN-EP (3.3x3.3)

Mosfet Array 2 N-Channel (Half Bridge) 30V 8A, 13A 1.8W Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7900 - 1017158-AON7900 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7900
1017158-AON7900
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7900 1017158-AON7900
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017158-AON7900 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (3.3x3.3) Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A, 13A Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 710pF @ 15V Maximum Rds On at Id,Vgs: 21 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017158-AON7900
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN-EP (3.3x3.3)
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A, 13A
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 710pF @ 15V
Maximum Rds On at Id,Vgs: 21 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 8A 13A MOSFET Transistor
289-AON7900
30V 8A 13A MOSFET Transistor 289-AON7900
MOSFET 2N-CH 30V 8A/13A 8DFN Product overview: AON7900 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 13A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON7900 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 8A/13A 8DFN Product overview: AON7900 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 13A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON7900 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7900 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7900
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7900
MOSFET 2N-CH 30V 8A/13A 8DFN

MOSFET 2N-CH 30V 8A/13A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1249-2-ND 1017158-AON7900 289-AON7900 AON7900
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7900 30V 8A 13A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerWDFN SOT3; 8-DFN-EP (3.3x3.3) Tape & Reel (TR)
Polarity N-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP1405 - 1020743-AUIRFP1405 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 310000 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040B3 - Acme Chip Technology Co., Limited
Specs
Package Type Surface Mount
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers