Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AON7826

Description
Mosfet Array 2 N-Channel (Dual) 20V 9A 3.1W Surface Mount 8-DFN (3x3)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 9A 3.1W Surface Mount 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1587-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1587-2-ND
FET, MOSFET Arrays 785-1587-2-ND
Mosfet Array 2 N-Channel (Dual) 20V 9A 3.1W Surface Mount 8-DFN (3x3)

Mosfet Array 2 N-Channel (Dual) 20V 9A 3.1W Surface Mount 8-DFN (3x3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7826 - 1017157-AON7826 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7826
1017157-AON7826
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7826 1017157-AON7826
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017157-AON7826 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 9A Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 630pF @ 10V Maximum Rds On at Id,Vgs: 23 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017157-AON7826
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Maximum Power Dissipation: 3.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 9A
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 630pF @ 10V
Maximum Rds On at Id,Vgs: 23 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7826 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7826
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7826
MOSFET 2N-CH 20V 9A 8DFN

MOSFET 2N-CH 20V 9A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1587-2-ND 1017157-AON7826 AON7826
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7826 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerSMD, Flat Leads SOT3; 8-DFN (3x3)
Polarity N-Channel
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFP2907-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers