Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON7538

Description
N-Channel 30V 23A (Ta), 30A (Tc) 4.2W (Ta), 24W (Tc) Surface Mount 8-DFN-EP (3x3)
Request a Quote Datasheet
Description
N-Channel 30V 23A (Ta), 30A (Tc) 4.2W (Ta), 24W (Tc) Surface Mount 8-DFN-EP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1679-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1679-2-ND
Single FETs, MOSFETs 785-1679-2-ND
N-Channel 30V 23A (Ta), 30A (Tc) 4.2W (Ta), 24W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 30V 23A (Ta), 30A (Tc) 4.2W (Ta), 24W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7538 - 1017147-AON7538 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7538
1017147-AON7538
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7538 1017147-AON7538
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017147-AON7538 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.2W (Ta), 24W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (3x3) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 23A (Ta), 30A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1128pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.1 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017147-AON7538
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.2W (Ta), 24W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN-EP (3x3)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 23A (Ta), 30A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1128pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.1 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 23A 30A MOSFET Transistor
278-AON7538
30V 23A 30A MOSFET Transistor 278-AON7538
MOSFET N-CH 30V 23A/30A 8DFN Product overview: AON7538 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7538 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 23A/30A 8DFN Product overview: AON7538 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7538 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7538 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7538
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7538
MOSFET N-CH 30V 23A/30A 8DFN

MOSFET N-CH 30V 23A/30A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1679-2-ND 1017147-AON7538 278-AON7538 AON7538
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7538 30V 23A 30A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; 8-DFN-EP (3x3) Tape & Reel (TR) 25 nC @ 10 V
V(BR)DSS 30 volts 30 volts
PD 4200 to 24000 milliwatts 4200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products