Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON7532E

Description
N-Channel 30V 30.5A (Ta), 28A (Tc) 5W (Ta), 28W (Tc) Surface Mount 8-DFN (3x3)
Request a Quote Datasheet
Description
N-Channel 30V 30.5A (Ta), 28A (Tc) 5W (Ta), 28W (Tc) Surface Mount 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1678-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1678-2-ND
Single FETs, MOSFETs 785-1678-2-ND
N-Channel 30V 30.5A (Ta), 28A (Tc) 5W (Ta), 28W (Tc) Surface Mount 8-DFN (3x3)

N-Channel 30V 30.5A (Ta), 28A (Tc) 5W (Ta), 28W (Tc) Surface Mount 8-DFN (3x3)

Buy Now Datasheet
Singapore, Singapore
30V 30.5A 28A MOSFET Transistor
278-AON7532E
30V 30.5A 28A MOSFET Transistor 278-AON7532E
MOSFET N-CH 30V 30.5A/28A 8DFN Product overview: AON7532E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30.5A, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30.5A, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7532E can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 30.5A/28A 8DFN Product overview: AON7532E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30.5A, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30.5A, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7532E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7532E - 1017145-AON7532E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7532E
1017145-AON7532E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7532E 1017145-AON7532E
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017145-AON7532E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta), 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (2.9x2.3) Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30.5A (Ta), 28A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1950pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017145-AON7532E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5W (Ta), 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (2.9x2.3)
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 30.5A (Ta), 28A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1950pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7532E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7532E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7532E
MOSFET N-CH 30V 30.5A/28A 8DFN

MOSFET N-CH 30V 30.5A/28A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1678-2-ND 278-AON7532E 1017145-AON7532E AON7532E
Product Name Single FETs, MOSFETs 30V 30.5A 28A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7532E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-SMD, Flat Leads Tape & Reel (TR) SOT3; 8-DFN (2.9x2.3) 8-SMD, Flat Lead
PD 5000 milliwatts 5000 to 28000 milliwatts
Unlock Full Specs
to access all available technical data