Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861098-AON7444L
Series: *
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
MOSFET N-CH 60V 8DFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 861098-AON7444L | AON7444L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7444L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 |