MOSFET N-CHANNEL 30V 32A 8DFN
MOSFET N-CHANNEL 30V 32A 8DFN
N-Channel 30V 32A (Tc) 28W (Tc) Surface Mount 8-DFN-EP (3x3)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 812542-AON7422G
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 8-DFN-EP (3x3)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 28W (Tc)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 4.6mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 60nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2300pF at 15V
Current - Continuous Drain (Id) at 25°C: 32A (Tc)
Vgs(th) (Maximum) at Id: 2.4V at 250μA
Maximum Vgs: ±20V
MOSFET N-CHANNEL 30V 32A 8DFN Product overview: AON7422G from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7422G can be used for catalog matching and distributor lookup.
MOSFET N-CHANNEL 30V 32A 8DFN
MOSFET N-CHANNEL 30V 32A 8DFN
WDFN-8(3x3) MOSFETs ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785-AON7422GCT-ND | 812542-AON7422G | 278-AON7422G | AON7422G | AON7422G | AON7422G |
| Product Name | Single FETs, MOSFETs | FETs - Single - AON7422G | N-Channel 30V 32A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerVDFN | SOT3 | Tape & Reel (TR) | 8-PowerVDFN | 8-PowerVDFN | |
| PD | 28000 milliwatts | 5000 milliwatts | 28000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |