Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON7418_002

Description
N-Channel 30V 46A (Ta), 50A (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote
Description
N-Channel 30V 46A (Ta), 50A (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AON7418 is a 30V N-channel MOSFET using Trench Power AlphaMOS technology, designed for DC/DC converters in computing, servers, and industrial systems. It is packaged in an 8-DFN-EP (3.3x3.3 mm) surface-mount case. The device has a continuous drain current of 50A at TC=25°C and 39A at TC=100°C, with a maximum on-resistance of 1.7mΩ at VGS=10V and 2.8mΩ at VGS=4.5V. It supports a pulsed drain current of 200A, has a gate charge of 65nC at 10V, and is 100% tested for unclamped inductive switching and Rg. The junction and storage temperature range is -55°C to 150°C. Thermal resistance is 1.1 to 1.5°C/W from junction to case and 45 to 55°C/W from junction to ambient. The product meets RoHS and halogen-free requirements.

Datasheet Summary
Powered by GS/AI

AON7418 is a 30V N-channel MOSFET using Trench Power AlphaMOS technology, designed for DC/DC converters in computing, servers, and industrial systems. It is packaged in an 8-DFN-EP (3.3x3.3 mm) surface-mount case. The device has a continuous drain current of 50A at TC=25°C and 39A at TC=100°C, with a maximum on-resistance of 1.7mΩ at VGS=10V and 2.8mΩ at VGS=4.5V. It supports a pulsed drain current of 200A, has a gate charge of 65nC at 10V, and is 100% tested for unclamped inductive switching and Rg. The junction and storage temperature range is -55°C to 150°C. Thermal resistance is 1.1 to 1.5°C/W from junction to case and 45 to 55°C/W from junction to ambient. The product meets RoHS and halogen-free requirements.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AON7418_002-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON7418_002-ND
Single FETs, MOSFETs AON7418_002-ND
N-Channel 30V 46A (Ta), 50A (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

N-Channel 30V 46A (Ta), 50A (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number AON7418_002-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Powerdi5060
View Details
60 V, 1 A NPN medium power transistors - BC55-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details