Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7407 AON7407

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009822-AON7407 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta), 29W (Tc) Family Name: AON7407 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 14.5A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 53nC @ 4.5V Max Input Capacitance: 4195pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 14A, 4.5V Alternative Parts (Cross-Reference): Si7123DN-T1-E3; RQ3C150BCTB; Si7445DP; SI7445DP-T1-E3; Introduction Date: June 29, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009822-AON7407 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta), 29W (Tc) Family Name: AON7407 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 14.5A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 53nC @ 4.5V Max Input Capacitance: 4195pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 14A, 4.5V Alternative Parts (Cross-Reference): Si7123DN-T1-E3; RQ3C150BCTB; Si7445DP; SI7445DP-T1-E3; Introduction Date: June 29, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7407 - 009822-AON7407 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7407
009822-AON7407
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7407 009822-AON7407
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009822-AON7407 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta), 29W (Tc) Family Name: AON7407 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 14.5A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 53nC @ 4.5V Max Input Capacitance: 4195pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 14A, 4.5V Alternative Parts (Cross-Reference): Si7123DN-T1-E3; RQ3C150BCTB; Si7445DP; SI7445DP-T1-E3; Introduction Date: June 29, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009822-AON7407
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta), 29W (Tc)
Family Name: AON7407
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 14.5A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 53nC @ 4.5V
Max Input Capacitance: 4195pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 14A, 4.5V
Alternative Parts (Cross-Reference): Si7123DN-T1-E3; RQ3C150BCTB; Si7445DP; SI7445DP-T1-E3;
Introduction Date: June 29, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 785-1306-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1306-1-ND
Single FETs, MOSFETs 785-1306-1-ND
P-Channel 20V 14.5A (Ta), 40A (Tc) 3.1W (Ta), 29W (Tc) Surface Mount 8-DFN-EP (3x3)

P-Channel 20V 14.5A (Ta), 40A (Tc) 3.1W (Ta), 29W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1306-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1306-2-ND
Single FETs, MOSFETs 785-1306-2-ND
P-Channel 20V 14.5A (Ta), 40A (Tc) 3.1W (Ta), 29W (Tc) Surface Mount 8-DFN-EP (3x3)

P-Channel 20V 14.5A (Ta), 40A (Tc) 3.1W (Ta), 29W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1306-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1306-6-ND
Single FETs, MOSFETs 785-1306-6-ND
P-Channel 20V 14.5A (Ta), 40A (Tc) 3.1W (Ta), 29W (Tc) Surface Mount 8-DFN-EP (3x3)

P-Channel 20V 14.5A (Ta), 40A (Tc) 3.1W (Ta), 29W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Singapore, Singapore
20V 14.5A 40A MOSFET Transistor
278-AON7407
20V 14.5A 40A MOSFET Transistor 278-AON7407
MOSFET P-CH 20V 14.5A/40A 8DFN Product overview: AON7407 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14.5A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14.5A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7407 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 14.5A/40A 8DFN Product overview: AON7407 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14.5A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14.5A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7407 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AON7407 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AON7407
Single FETs, MOSFETs AON7407
MOSFET P-CH 20V 14.5A/40A 8DFN

MOSFET P-CH 20V 14.5A/40A 8DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7407 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7407
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7407
MOSFET P-CH 20V 14.5A/40A 8DFN

MOSFET P-CH 20V 14.5A/40A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 009822-AON7407 785-1306-1-ND 278-AON7407 AON7407 AON7407
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7407 Single FETs, MOSFETs 20V 14.5A 40A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 3100 to 29000 milliwatts 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-DFN (3x3) 8-PowerVDFN Tape & Reel (TR) 8-PowerVDFN 8-PowerVDFN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - 64-4092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
View Details
2 suppliers