Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON7406

Description
N-Channel 30V 9A (Ta), 25A (Tc) 3.1W (Ta), 15.5W (Tc) Surface Mount 8-DFN-EP (3x3)
Request a Quote Datasheet
Description
N-Channel 30V 9A (Ta), 25A (Tc) 3.1W (Ta), 15.5W (Tc) Surface Mount 8-DFN-EP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1137-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1137-2-ND
Single FETs, MOSFETs 785-1137-2-ND
N-Channel 30V 9A (Ta), 25A (Tc) 3.1W (Ta), 15.5W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 30V 9A (Ta), 25A (Tc) 3.1W (Ta), 15.5W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1137-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1137-6-ND
Single FETs, MOSFETs 785-1137-6-ND
N-Channel 30V 9A (Ta), 25A (Tc) 3.1W (Ta), 15.5W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 30V 9A (Ta), 25A (Tc) 3.1W (Ta), 15.5W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1137-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1137-1-ND
Single FETs, MOSFETs 785-1137-1-ND
N-Channel 30V 9A (Ta), 25A (Tc) 3.1W (Ta), 15.5W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 30V 9A (Ta), 25A (Tc) 3.1W (Ta), 15.5W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7406 - 009821-AON7406 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7406
009821-AON7406
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7406 009821-AON7406
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009821-AON7406 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 15.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Ta), 25A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 888pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 17 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009821-AON7406
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 15.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A (Ta), 25A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 888pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 17 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 9A 25A MOSFET Transistor
278-AON7406
30V 9A 25A MOSFET Transistor 278-AON7406
MOSFET N-CH 30V 9A/25A 8DFN Product overview: AON7406 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7406 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 9A/25A 8DFN Product overview: AON7406 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7406 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AON7406 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AON7406
Single FETs, MOSFETs AON7406
MOSFET N-CH 30V 9A/25A 8DFN

MOSFET N-CH 30V 9A/25A 8DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7406 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7406
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7406
MOSFET N-CH 30V 9A/25A 8DFN

MOSFET N-CH 30V 9A/25A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1137-2-ND 009821-AON7406 278-AON7406 AON7406 AON7406
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7406 30V 9A 25A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; 8-DFN (3x3) Tape & Reel (TR) 8-PowerVDFN 8-PowerVDFN
V(BR)DSS 30 volts 30 volts
PD 3100 to 15500 milliwatts 3100 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
FET, MOSFET Arrays - AUIRF7341Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers