P-Channel 30V 12A (Ta), 35A (Tc) 3.1W (Ta), 29W (Tc) Surface Mount 8-DFN-EP (3x3)
MOSFET P-CH 30V 12A/35A 8DFN Product overview: AON7401 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7401 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009819-AON7401
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta), 29W (Tc)
Family Name: AON7401
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta), 35A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 2600pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 14 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): TSM150P03PQ33 RGG; RQ3E120ATTB; RQ3E100ATTB;
Introduction Date: March 31, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
MOSFET P-CH 30V 12A/35A 8DFN
MOSFET P-CH 30V 12A/35A 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1302-2-ND | 278-AON7401 | 009819-AON7401 | AON7401 | AON7401 |
| Product Name | Single FETs, MOSFETs | 30V 12A 35A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7401 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | ||
| Package Type | 8-PowerVDFN | Tape & Reel (TR) | SOT3; 8-DFN (3x3) | 8-PowerVDFN | 8-PowerVDFN |
| PD | 3100 milliwatts | 3100 to 29000 milliwatts | 3100 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |